Single, Strobed, High Speed Differential Comparator with Push-Pull Outputs 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 071181-LM306P
Packaging: Tube/Rail
Type: Differential
Mounting: Through Hole
Output Type: Push-Pull, TTL
Number of Elements: 1
Current - Quiescent (Max): 10mA
Voltage - Input Offset (Max): 5mV @ ±12V
Current - Input Bias (Max): 40μA @ ±12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±7.5 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
High Speed Differential Comparator, 1-Ch, Push-Pull TTL Out, PDIP Product overview: LM306P from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM306P can be used for catalog matching and distributor lookup.
Comparator, 1 Func, 5000uV Offset-Max, 28ns Response Time, BIPolar, PDIP8
IC, COMPARATOR, SINGLE, HIGH SPEED; Comparator Type:Differential; No. of Comparators:1 Comparator; Response Time:28ns; Supply Voltage Range:-3V to -12V; Comparator Case Style:DIP; No. of Pins:8Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
Analog Comparators Diff Comparator
IC DIFF COMP W/STROBE 8-DIP
Comparator Differential Push-Pull, TTL 8-PDIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM306P | 071181-LM306P | 692-LM306P | LM306P | 26AJ7242 | LM306P | LM306P | LM306P |
| Product Name | LM306 Single, Strobed, High Speed Differential Comparator with Push-Pull Outputs | Linear - Linear - Comparators - LM306P | Linear Comparator IC | Ic, Comparator, Single, High Speed; Comparator Type Texas Instruments | Analog Comparators | Linear - Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 24 volts | 7.5 to 12 volts | 15 to 24 volts | -12 to -3 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||||
| Logic Output | Open Collector, Open Drain | TTL; Differential; Push-Pull, TTL |