Texas Instruments High-Performance Analog 24V SOIC Linear Comparator IC LM306DRG4

Description
Diff Comparator IC, 1-Ch, 24V, 8-SOIC, Push-Pull/TTL Out Product overview: LM306DRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 24V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM306DRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diff Comparator IC, 1-Ch, 24V, 8-SOIC, Push-Pull/TTL Out Product overview: LM306DRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 24V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM306DRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V SOIC Linear Comparator IC - 692-LM306DRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V SOIC Linear Comparator IC
692-LM306DRG4
24V SOIC Linear Comparator IC 692-LM306DRG4
Diff Comparator IC, 1-Ch, 24V, 8-SOIC, Push-Pull/TTL Out Product overview: LM306DRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 24V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM306DRG4 can be used for catalog matching and distributor lookup.

Diff Comparator IC, 1-Ch, 24V, 8-SOIC, Push-Pull/TTL Out Product overview: LM306DRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 24V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM306DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LM306DRG4 - 1198484-LM306DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM306DRG4
1198484-LM306DRG4
Linear - Linear - Comparators - LM306DRG4 1198484-LM306DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1198484-LM306DRG4 Packaging: Reel - TR Type: Differential Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Push-Pull, TTL Number of Elements: 1 Part Status: Obsolete(EOL) Family Name: LM306 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Dual Supply Voltage (±): ±7.5 V ~ 12 V Maximum Quiescent Current: 10mA Voltage - Input Offset (Maximum): 5mV @ ±12V Current - Input Bias (Maximum): 40μA @ ±12V Alternative Parts (Cross-Reference): LM306H; LM106H/883; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1198484-LM306DRG4
Packaging: Reel - TR
Type: Differential
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Push-Pull, TTL
Number of Elements: 1
Part Status: Obsolete(EOL)
Family Name: LM306
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Dual Supply Voltage (±): ±7.5 V ~ 12 V
Maximum Quiescent Current: 10mA
Voltage - Input Offset (Maximum): 5mV @ ±12V
Current - Input Bias (Maximum): 40μA @ ±12V
Alternative Parts (Cross-Reference): LM306H; LM106H/883;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Comparators - LM306DRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM306DRG4
Linear - Comparators LM306DRG4
IC DIFF COMPARATOR STROBE 8-SOIC

IC DIFF COMPARATOR STROBE 8-SOIC

Supplier's Site Datasheet
Comparators - LM306DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM306DRG4
Comparators LM306DRG4
Comparator Differential Push-Pull, TTL 8-SOIC

Comparator Differential Push-Pull, TTL 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-LM306DRG4 1198484-LM306DRG4 LM306DRG4 LM306DRG4
Product Name 24V SOIC Linear Comparator IC Linear - Linear - Comparators - LM306DRG4 Linear - Comparators Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 15 to 24 volts
Power Dissipation (PD) 600 milliwatts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data