The LM306D is a high-speed voltage comparator with differential inputs, a 100 mA sink-current output, and two strobe inputs, designed to drive TTL loads or relays directly. It is housed in an 8-pin SOIC package and operates from 0°C to 70°C. The device supports supply voltages from −3 V to −12 V on VCC− and up to 15 V on VCC+, with a maximum differential input voltage of ±5 V and output voltage up to 24 V. Short-circuit protection is provided, and the output can source or sink up to 100 mA. The package dimensions are 507 mm in length, 8 mm in width, and a tube thickness of 3940 µm.
Single, Strobed, High Speed Differential Comparator with Push-Pull Outputs 8-SOIC 0 to 70
Comparator, 1 Func, 5000uV Offset-Max, 28ns Response Time, BIPolar, PDSO8
High Speed Differential Comparator, 1-Ch, 28ns, 7.5-24V, 600mW, SOIC Product overview: LM306D from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 600mW, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 24V, 600mW, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM306D can be used for catalog matching and distributor lookup.
Comparator Differential Push-Pull, TTL 8-SOIC
Analog Comparators Differential w/Strob
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM306D | LM306D | 692-LM306D | LM306D | LM306D |
| Product Name | LM306 Single, Strobed, High Speed Differential Comparator with Push-Pull Outputs | 24V 600mW SOIC Linear Comparator IC | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 10 to 24 volts | 15 to 24 volts | |||
| VOS | 5 millivolts | 5 millivolts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Logic Output | Open Collector, Open Drain |