Manufacturer: Texas Instruments
Win Source Part Number: 1198483-LM306D
Packaging: Tube
Type: Differential
Mounting Style: SMD
Output Type: Push-Pull, TTL
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 5mV at ±12V
Current - Input Bias (Maximum): 40μA at ±12V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: LM306
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±7.5V ~ 12V
Current - Quiescent (Maximum): 10mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1198483-LM306D |
| Product Name | Electronic Surplus - LM306D |