Texas Instruments Electronic Surplus - LM301AH LM301AH

Description
Manufacturer: Texas Instruments Win Source Part Number: 1198475-LM301AH Packaging: Bulk Mounting Style: Through Hole Supply Current: 1.8mA Amplifier Type: General Purpose Slew Rate: 0.5V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 70nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Supplier Device Package: TO-99-8 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: TO-99-8 Metal Can Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: LM301 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 10V ~ 36V, ±5V ~ 18V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1198475-LM301AH Packaging: Bulk Mounting Style: Through Hole Supply Current: 1.8mA Amplifier Type: General Purpose Slew Rate: 0.5V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 70nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Supplier Device Package: TO-99-8 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: TO-99-8 Metal Can Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: LM301 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 10V ~ 36V, ±5V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM301AH - 1198475-LM301AH - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM301AH
1198475-LM301AH
Electronic Surplus - LM301AH 1198475-LM301AH
Manufacturer: Texas Instruments Win Source Part Number: 1198475-LM301AH Packaging: Bulk Mounting Style: Through Hole Supply Current: 1.8mA Amplifier Type: General Purpose Slew Rate: 0.5V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 70nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Supplier Device Package: TO-99-8 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: TO-99-8 Metal Can Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: LM301 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 10V ~ 36V, ±5V ~ 18V

Manufacturer: Texas Instruments
Win Source Part Number: 1198475-LM301AH
Packaging: Bulk
Mounting Style: Through Hole
Supply Current: 1.8mA
Amplifier Type: General Purpose
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 70nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Supplier Device Package: TO-99-8
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: TO-99-8 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: LM301
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 36V, ±5V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1198475-LM301AH
Product Name Electronic Surplus - LM301AH
Unlock Full Specs
to access all available technical data