Texas Instruments Operational Amplifier IC LM301A-MWC

Description
IC OPAMP GP 1 CIRCUIT WAFERSALE Product overview: LM301A-MWC from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM301A-MWC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 1 CIRCUIT WAFERSALE Product overview: LM301A-MWC from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM301A-MWC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-LM301A-MWC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-LM301A-MWC
Operational Amplifier IC 687-LM301A-MWC
IC OPAMP GP 1 CIRCUIT WAFERSALE Product overview: LM301A-MWC from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM301A-MWC can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT WAFERSALE Product overview: LM301A-MWC from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM301A-MWC can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM301A-MWC - 1053614-LM301A-MWC - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM301A-MWC
1053614-LM301A-MWC
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM301A-MWC 1053614-LM301A-MWC
Manufacturer: Texas Instruments Win Source Part Number: 1053614-LM301A-MWC Number of Circuits: 1 Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 70nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V Operating Supply Current: 1.8mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1053614-LM301A-MWC
Number of Circuits: 1
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 70nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 1.8mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now
Instrumentation, OP Amps, Buffer Amps - LM301A-MWC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM301A-MWC
Instrumentation, OP Amps, Buffer Amps LM301A-MWC
General Purpose Amplifier 1 Circuit Wafersale

General Purpose Amplifier 1 Circuit Wafersale

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM301A-MWC
Integrated Circuits (ICs) - Linear - Amplifiers LM301A-MWC
IC OPAMP GP 1 CIRCUIT WAFERSALE

IC OPAMP GP 1 CIRCUIT WAFERSALE

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM301A-MWC - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM301A-MWC
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM301A-MWC
IC OPAMP GP 1 CIRCUIT WAFERSALE

IC OPAMP GP 1 CIRCUIT WAFERSALE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LM301A-MWC 1053614-LM301A-MWC LM301A-MWC LM301A-MWC LM301A-MWC
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM301A-MWC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Slew Rate 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 5.00E-7 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Bulk Die Surface Mount
Unlock Full Specs
to access all available technical data