The LM3017 is a high-efficiency low-side NFET controller designed for Thunderbolt™ Technology applications, supporting boost, flyback, or SEPIC configurations with an input voltage range of 5 V to 18 V. It features true shutdown with typical current draw of 40 nA, a 600-kHz fixed switching frequency, and integrated protections including thermal shutdown, cycle-by-cycle current limit, and output overvoltage protection. The device is packaged in a 10-pin WQFN measuring 2.40 mm × 2.70 mm × 0.8 mm, and operates over the temperature range of -40 °C to 125 °C. The LM3017LEX/NOPB variant is housed in a tape-and-reel package with a 4500-piece reel quantity and complies with RoHS and Green standards.
High Efficiency Low-Side Controller with True Shutdown 10-WQFN -40 to 125 Product overview: LM3017LEX/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM3017LEX/NOPB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 715-LM3017LEX/NOPB |
| Product Name | DC-DC Converter IC |
| IQ | 1.00E-6 amps |