LDO VOLTAGE REGULATOR IC, -12V, 1.5A, TO-263; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:-26V; INPUT VOLTAGE MAX:300MV; FIXED OUTPUT VOLTAGE NOM.:-12V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 47434991 |
| Product Name | Logic IC |