Texas Instruments PMIC - PMIC - Power Management - Specialized - LM2984T/NOPB LM2984T/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 122901-LM2984T/NOPB Packaging: Tube/Rail Applications: Power Supplies Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-11 Supply Voltage - Operating: 6 V to 26 V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 122901-LM2984T/NOPB Packaging: Tube/Rail Applications: Power Supplies Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-11 Supply Voltage - Operating: 6 V to 26 V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM2984T/NOPB - 122901-LM2984T/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM2984T/NOPB
122901-LM2984T/NOPB
PMIC - PMIC - Power Management - Specialized - LM2984T/NOPB 122901-LM2984T/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 122901-LM2984T/NOPB Packaging: Tube/Rail Applications: Power Supplies Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-11 Supply Voltage - Operating: 6 V to 26 V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 122901-LM2984T/NOPB
Packaging: Tube/Rail
Applications: Power Supplies
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-11
Supply Voltage - Operating: 6 V to 26 V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - LM2984T/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM2984T/NOPB
Power Management - Specialized LM2984T/NOPB
Power Supplies PMIC TO-220-11

Power Supplies PMIC TO-220-11

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 122901-LM2984T/NOPB LM2984T/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LM2984T/NOPB Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details