Texas Instruments Standard Linear and Logic Ldo, 0.5Vdo, 5V To 20V, 1A, 5To263; Output Type Texas Instruments LM2941S/NOPB

Description
LDO, 0.5VDO, 5V TO 20V, 1A, 5TO263; Output Type:Adjustable; Input Voltage Min:-15V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:5V; Adjustable Output Voltage Max:20V; Output Current:1A; Dropout RoHS Compliant: Yes
Description
LDO, 0.5VDO, 5V TO 20V, 1A, 5TO263; Output Type:Adjustable; Input Voltage Min:-15V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:5V; Adjustable Output Voltage Max:20V; Output Current:1A; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, 0.5Vdo, 5V To 20V, 1A, 5To263; Output Type Texas Instruments - 33AH4139 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 0.5Vdo, 5V To 20V, 1A, 5To263; Output Type Texas Instruments
33AH4139
Ldo, 0.5Vdo, 5V To 20V, 1A, 5To263; Output Type Texas Instruments 33AH4139
LDO, 0.5VDO, 5V TO 20V, 1A, 5TO263; Output Type:Adjustable; Input Voltage Min:-15V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:5V; Adjustable Output Voltage Max:20V; Output Current:1A; Dropout RoHS Compliant: Yes

LDO, 0.5VDO, 5V TO 20V, 1A, 5TO263; Output Type:Adjustable; Input Voltage Min:-15V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:5V; Adjustable Output Voltage Max:20V; Output Current:1A; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH4139
Product Name Ldo, 0.5Vdo, 5V To 20V, 1A, 5To263; Output Type Texas Instruments
Input Voltage -15 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details