Texas Instruments Voltage Regulators - Linear LM2941S/NOPB

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-5
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-5
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2941S/NOPB is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage adjustable from 5V to 20V. It operates within an input voltage range of 6V to 26V and can deliver up to 1A of output current. The device features a low dropout voltage, typically 0.5V at 1A output, ensuring efficient performance in various applications. It includes built-in protection mechanisms such as reverse battery protection, internal short-circuit current limit, and thermal overload protection, making it suitable for automotive and industrial applications. The LM2941S/NOPB is available in a DDPAK/TO-263 package, which is designed for space-saving and efficient thermal management.

Datasheet Summary
Powered by GS/AI

The LM2941S/NOPB is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage adjustable from 5V to 20V. It operates within an input voltage range of 6V to 26V and can deliver up to 1A of output current. The device features a low dropout voltage, typically 0.5V at 1A output, ensuring efficient performance in various applications. It includes built-in protection mechanisms such as reverse battery protection, internal short-circuit current limit, and thermal overload protection, making it suitable for automotive and industrial applications. The LM2941S/NOPB is available in a DDPAK/TO-263 package, which is designed for space-saving and efficient thermal management.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - LM2941S/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM2941S/NOPB
Voltage Regulators - Linear LM2941S/NOPB
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number LM2941S/NOPB
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products