Texas Instruments Standard Linear and Logic Ic, Ldo, 1A, Adj, 8Llp; Output Type Texas Instruments LM2941LD/NOPB

Description
IC, LDO, 1A, ADJ, 8LLP; Output Type:Adjustable; Input Voltage Min:-15V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:5V; Adjustable Output Voltage Max:20V; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Description
IC, LDO, 1A, ADJ, 8LLP; Output Type:Adjustable; Input Voltage Min:-15V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:5V; Adjustable Output Voltage Max:20V; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo, 1A, Adj, 8Llp; Output Type Texas Instruments - 29AH1112 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo, 1A, Adj, 8Llp; Output Type Texas Instruments
29AH1112
Ic, Ldo, 1A, Adj, 8Llp; Output Type Texas Instruments 29AH1112
IC, LDO, 1A, ADJ, 8LLP; Output Type:Adjustable; Input Voltage Min:-15V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:5V; Adjustable Output Voltage Max:20V; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

IC, LDO, 1A, ADJ, 8LLP; Output Type:Adjustable; Input Voltage Min:-15V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:5V; Adjustable Output Voltage Max:20V; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH1112
Product Name Ic, Ldo, 1A, Adj, 8Llp; Output Type Texas Instruments
Input Voltage -15 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details