Texas Instruments Electronic Surplus - LM2940T-9.0 LM2940T-9.0

Description
Manufacturer: Texas Instruments Win Source Part Number: 1198450-LM2940T-9.0 Packaging: Tube Mounting Style: Through Hole Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Supplier Device Package: TO-220-3 Temperature Range - Operating: -40°C ~ 125°C PSRR: 64dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-220-3 Maximum Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: LM2940 Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 9V Voltage - Input (Maximum): 26V Maximum Dropout Voltage: 1V at 1A Current - Quiescent (Iq): 10mA
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1198450-LM2940T-9.0 Packaging: Tube Mounting Style: Through Hole Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Supplier Device Package: TO-220-3 Temperature Range - Operating: -40°C ~ 125°C PSRR: 64dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-220-3 Maximum Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: LM2940 Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 9V Voltage - Input (Maximum): 26V Maximum Dropout Voltage: 1V at 1A Current - Quiescent (Iq): 10mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM2940T-9.0 - 1198450-LM2940T-9.0 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM2940T-9.0
1198450-LM2940T-9.0
Electronic Surplus - LM2940T-9.0 1198450-LM2940T-9.0
Manufacturer: Texas Instruments Win Source Part Number: 1198450-LM2940T-9.0 Packaging: Tube Mounting Style: Through Hole Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Supplier Device Package: TO-220-3 Temperature Range - Operating: -40°C ~ 125°C PSRR: 64dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-220-3 Maximum Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: LM2940 Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 9V Voltage - Input (Maximum): 26V Maximum Dropout Voltage: 1V at 1A Current - Quiescent (Iq): 10mA

Manufacturer: Texas Instruments
Win Source Part Number: 1198450-LM2940T-9.0
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 64dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-3
Maximum Supply Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: LM2940
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 9V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 1V at 1A
Current - Quiescent (Iq): 10mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1198450-LM2940T-9.0
Product Name Electronic Surplus - LM2940T-9.0
Unlock Full Specs
to access all available technical data