Manufacturer: Texas Instruments
Win Source Part Number: 1198449-LM2940T-12.0
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 66dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-3
Maximum Supply Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Automation & Process Control, Industrial, Power Management
Family Part Number: LM2940
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 12V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 1V at 1A
Current - Quiescent (Iq): 10mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1198449-LM2940T-12.0 |
| Product Name | Electronic Surplus - LM2940T-12.0 |