Manufacturer: Texas Instruments
Win Source Part Number: 1198443-LM2940SX-12
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 66dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Maximum Supply Current: 15mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: LM2940
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 12V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 1V at 1A
Current - Quiescent (Iq): 10mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1198443-LM2940SX-12 |
| Product Name | Electronic Surplus - LM2940SX-12 |