Texas Instruments Standard Linear and Logic LDO Voltage Regulators LM2940S-9.0/NOPB

Description
LDO Voltage Regulators 1A LDO Reg
Datasheet
Description
LDO Voltage Regulators 1A LDO Reg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2940S-9.0/NOPB
LDO Voltage Regulators LM2940S-9.0/NOPB
LDO Voltage Regulators 1A LDO Reg

LDO Voltage Regulators 1A LDO Reg

Buy Now Datasheet
Ic, Ldo Reg; Output Type Texas Instruments - 29AH6282 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg; Output Type Texas Instruments
29AH6282
Ic, Ldo Reg; Output Type Texas Instruments 29AH6282
IC, LDO REG; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage Vdo:500mV; LDO Regulator RoHS Compliant: Yes

IC, LDO REG; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage Vdo:500mV; LDO Regulator RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number LM2940S-9.0/NOPB 29AH6282
Product Name LDO Voltage Regulators Ic, Ldo Reg; Output Type Texas Instruments
Input Voltage 0.0 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details