Texas Instruments Standard Linear and Logic Ldo, Fixed, 9V, 1A, Sot-223-4; Output Type Texas Instruments LM2940IMP-9.0/NOPB

Description
LDO, FIXED, 9V, 1A, SOT-223-4; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 9V, 1A, SOT-223-4; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 9V, 1A, Sot-223-4; Output Type Texas Instruments - 33AH4136 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 9V, 1A, Sot-223-4; Output Type Texas Instruments
33AH4136
Ldo, Fixed, 9V, 1A, Sot-223-4; Output Type Texas Instruments 33AH4136
LDO, FIXED, 9V, 1A, SOT-223-4; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 9V, 1A, SOT-223-4; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2940IMP-9.0/NOPB
LDO Voltage Regulators LM2940IMP-9.0/NOPB
LDO Voltage Regulators 1A LDO Reg

LDO Voltage Regulators 1A LDO Reg

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 33AH4136 LM2940IMP-9.0/NOPB
Product Name Ldo, Fixed, 9V, 1A, Sot-223-4; Output Type Texas Instruments LDO Voltage Regulators
Input Voltage 0.0 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details