Texas Instruments High-Performance Analog Logic IC LM2940CS-15/NOPB

Description
LDO VOLTAGE REGULATOR IC, 15V, 1A, TO-263; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:15V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LDO VOLTAGE REGULATOR IC, 15V, 1A, TO-263; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:15V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 47440601 - Radwell International
Willingboro, NJ, United States
Logic IC
47440601
Logic IC 47440601
LDO VOLTAGE REGULATOR IC, 15V, 1A, TO-263; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:15V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LDO VOLTAGE REGULATOR IC, 15V, 1A, TO-263; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:15V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 47440601
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 4007UBDCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Complementary Pair Plus Inverter
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 14-CDIP
View Details
Specs
Gate Type AND
Logic Family ABT
Operating Temperature -40 C (-40 F)
View Details
Gates and Inverters - 54AC20/SDA-R - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 2V ~ 6V
Inputs 4
View Details
2 suppliers