Dual Differential Comparator 8-PDIP -25 to 85
Comparator, 2 Func, 5000uV Offset-Max, 1300ns Response Time, BIPolar, PDIP8
Dual Comparator IC, 1V-18V Dual Supply, 0.3us, 8-PDIP Product overview: LM293P from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1V, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1V, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM293P can be used for catalog matching and distributor lookup.
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-PDIP
IC DIFF COMPARATOR DUAL 8-DIP
IC, COMPARATOR DUAL, DIP8, 293; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:DIP; No. of Pins:8Pins; IC Output Type:CMOS, MOS, Open RoHS Compliant: Yes
Analog Comparators Dual Differential
| Texas Instruments | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM293P | LM293P | 7092028P | 7092028 | 692-LM293P | LM293P | LM293P | 28AH3243 | LM293P |
| Product Name | LM293 Dual Differential Comparator | Comparators | Comparators | Dual 1V 18V Linear Comparator IC | Comparators | Linear - Comparators | Ic, Comparator Dual, Dip8, 293; Comparator Type Texas Instruments | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | ||||||
| VOS | 5 millivolts | 5 millivolts | |||||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | ||||||
| Logic Output | Open Collector, Open Drain | Differential; Open Collector | Differential; Open collector |