Manufacturer: Texas Instruments
Win Source Part Number: 082671-LM293P
Category: Integrated Circuits(ICs)
Family: Linear - Comparators
Packaging: Tube
Type: Differential
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: 8-DIP (0.300" 7.62mm)
Manufacturer Device Package: 8-PDIP
Standard Package: 50
Catalog: Comparators - 2 elements
Output Type: CMOS MOS Open-Collector TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 20mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Motor Drive & Control, Test & Measurement
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 082671-LM293P |
| Product Name | Integrated Circuits(ICs) |