Dual comparator with wide supply voltage range of 2.0 V to 36 V, single or dual supplies, low supply current drain of 0.4 mA, and input common-mode voltage range including ground. Operates from -25°C to 85°C in an 8-lead TO-99 package measuring 9.08 mm × 9.08 mm. Output compatible with TTL, DTL, ECL, MOS, and CMOS logic systems.
Low Power Low Offset Voltage Dual Comparator 8-TO-99 -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1198411-LM293H
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: TO-99-8 Metal Can
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Output (Typ): 16mA @ 5V
Family Name: LM293
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: TO-99-8
Dual Supply Voltage (±): 2 V ~ 36 V, ±1 V ~ 18 V
Maximum Quiescent Current: 2.5mA
Voltage - Input Offset (Maximum): 5mV @ 30V
Current - Input Bias (Maximum): 0.25μA @ 5V
Propagation Delay (Maximum): 700ns
Alternative Parts (Cross-Reference): LM193AH-MLS; LM193AH-QMLV;
Introduction Date: October 01, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Comparator, 2 Func, 5000uV Offset-Max, 1300ns Response Time, BIPolar, MBCY8
Comparator, 2 Func, 5000uV Offset-Max, 1300ns Response Time, BIPolar, MBCY8
Dual Comparator IC, Low Power, Low Offset, 18V, TO-99-8 Product overview: LM293H from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM293H can be used for catalog matching and distributor lookup.
Analog Comparators Low Power Low Offset Voltage Dual Comparator 8-TO-99 -25 to 85
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL TO-99-8
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL TO-99-8
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM293H | 1198411-LM293H | LM293H | 692-LM293H | LM293H | LM293H |
| Product Name | LM293-N Low Power Low Offset Voltage Dual Comparator | Linear - Linear - Comparators - LM293H | Low-Power Dual 18V Linear Comparator IC | Analog Comparators | Comparators | |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | ||
| Logic Output | Open Collector, Open Drain | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL | ||||
| Package Type | TO-99 | TO-CAN-8 | Bulk | TO-99-8 Metal Can |