Dual Differential Comparator 8-SOIC -25 to 85
Dual Comparator IC, 2-Ch, 18V, 8-SOIC, TTL Out, Bipolar Product overview: LM293DRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM293DRG4 can be used for catalog matching and distributor lookup.
Comparator, 2 Func, 9000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO8
Analog Comparators Dual Differential Comparator
DIFF COMPARATOR, OPEN COLLECTOR, SOIC-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 30V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open RoHS Compliant: Yes
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
IC COMPARATOR DIFF DUAL 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM293DRG4 | 692-LM293DRG4 | LM293DRG4 | LM293DRG4 | 26AJ7230 | LM293DRG4 | LM293DRG4 |
| Product Name | LM293 Dual Differential Comparator | Dual 18V SOIC Linear Comparator IC | Analog Comparators | Diff Comparator, Open Collector, Soic-8; Comparator Type Texas Instruments | Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 30 volts | ||||
| VOS | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | ||||
| Logic Output | Open Collector, Open Drain |