Dual Differential Comparator 8-VSSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1198407-LM293DGKRG4
Packaging: Reel - TR
Type: Differential
Operating Temperature Range: -25°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Output (Typ): 20mA
Family Name: LM293
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Dual Supply Voltage (±): 2 V ~ 36 V, ±1 V ~ 18 V
Maximum Quiescent Current: 2.5mA
Voltage - Input Offset (Maximum): 5mV @ 30V
Current - Input Bias (Maximum): 0.25μA @ 5V
Alternative Parts (Cross-Reference): BA2903FVM; BA2903SFVM; LM2903DGKR;
Introduction Date: March 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Dual Comparator IC, 18V, 1.3us, TTL Out, VSSOP, 2-Ch Product overview: LM293DGKRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM293DGKRG4 can be used for catalog matching and distributor lookup.
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-VSSOP
IC COMPARATOR DIFF DUAL 8VSSOP
Analog Comparators Dual Differential Comparator
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM293DGKRG4 | 1198407-LM293DGKRG4 | 692-LM293DGKRG4 | LM293DGKRG4 | LM293DGKRG4 | LM293DGKRG4 |
| Product Name | LM293 Dual Differential Comparator | Linear - Linear - Comparators - LM293DGKRG4 | Dual 18V Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 30 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts |