Texas Instruments Electronic Surplus - LM2937IMP-12 LM2937IMP-12

Description
Manufacturer: Texas Instruments Win Source Part Number: 1198390-LM2937IMP-12 Packaging: Reel Mounting Style: SMD Output Type: Fixed Output Current: 400mA Categories: Integrated Circuits Supplier Device Package: SOT-223-4 Temperature Range - Operating: -40°C ~ 85°C Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-261-4, TO-261AA Maximum Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Automation & Process Control, Power Management Family Part Number: LM2937 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 12V Voltage - Input (Maximum): 26V Maximum Dropout Voltage: 1V at 50mA Current - Quiescent (Iq): 2mA
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1198390-LM2937IMP-12 Packaging: Reel Mounting Style: SMD Output Type: Fixed Output Current: 400mA Categories: Integrated Circuits Supplier Device Package: SOT-223-4 Temperature Range - Operating: -40°C ~ 85°C Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-261-4, TO-261AA Maximum Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Automation & Process Control, Power Management Family Part Number: LM2937 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 12V Voltage - Input (Maximum): 26V Maximum Dropout Voltage: 1V at 50mA Current - Quiescent (Iq): 2mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM2937IMP-12 - 1198390-LM2937IMP-12 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM2937IMP-12
1198390-LM2937IMP-12
Electronic Surplus - LM2937IMP-12 1198390-LM2937IMP-12
Manufacturer: Texas Instruments Win Source Part Number: 1198390-LM2937IMP-12 Packaging: Reel Mounting Style: SMD Output Type: Fixed Output Current: 400mA Categories: Integrated Circuits Supplier Device Package: SOT-223-4 Temperature Range - Operating: -40°C ~ 85°C Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-261-4, TO-261AA Maximum Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Automation & Process Control, Power Management Family Part Number: LM2937 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 12V Voltage - Input (Maximum): 26V Maximum Dropout Voltage: 1V at 50mA Current - Quiescent (Iq): 2mA

Manufacturer: Texas Instruments
Win Source Part Number: 1198390-LM2937IMP-12
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 400mA
Categories: Integrated Circuits
Supplier Device Package: SOT-223-4
Temperature Range - Operating: -40°C ~ 85°C
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-261-4, TO-261AA
Maximum Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Automation & Process Control, Power Management
Family Part Number: LM2937
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 12V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 1V at 50mA
Current - Quiescent (Iq): 2mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1198390-LM2937IMP-12
Product Name Electronic Surplus - LM2937IMP-12
Unlock Full Specs
to access all available technical data