Texas Instruments Standard Linear and Logic Ic, V Reg, Linear, 10V, Smd, Full Reel; Output Type Texas Instruments LM2937IMP-10/NOPB

Description
IC, V REG, LINEAR, 10V, SMD, FULL REEL; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Description
IC, V REG, LINEAR, 10V, SMD, FULL REEL; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg, Linear, 10V, Smd, Full Reel; Output Type Texas Instruments - 33AH4130 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, Linear, 10V, Smd, Full Reel; Output Type Texas Instruments
33AH4130
Ic, V Reg, Linear, 10V, Smd, Full Reel; Output Type Texas Instruments 33AH4130
IC, V REG, LINEAR, 10V, SMD, FULL REEL; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

IC, V REG, LINEAR, 10V, SMD, FULL REEL; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site
Ic, V Reg, Linear, 10V, Smd, Full Reel; Output Type Texas Instruments - 33AH4129 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, Linear, 10V, Smd, Full Reel; Output Type Texas Instruments
33AH4129
Ic, V Reg, Linear, 10V, Smd, Full Reel; Output Type Texas Instruments 33AH4129
IC, V REG, LINEAR, 10V, SMD, FULL REEL; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

IC, V REG, LINEAR, 10V, SMD, FULL REEL; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator, 10V, 0.5A, Sot-223-4; Output Type Texas Instruments - 41K4555 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 10V, 0.5A, Sot-223-4; Output Type Texas Instruments
41K4555
Ldo Voltage Regulator, 10V, 0.5A, Sot-223-4; Output Type Texas Instruments 41K4555
LDO VOLTAGE REGULATOR, 10V, 0.5A, SOT-223-4; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 10V, 0.5A, SOT-223-4; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH4130
Product Name Ic, V Reg, Linear, 10V, Smd, Full Reel; Output Type Texas Instruments
Input Voltage 0.0 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117QK - Micross Components, Inc.
Micross Components, Inc.
View Details