Manufacturer: Texas Instruments
Win Source Part Number: 1198388-LM2937ET-8.0
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-3
Maximum Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: LM2937
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 8V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 1V at 50mA
Current - Quiescent (Iq): 2mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1198388-LM2937ET-8.0 |
| Product Name | Electronic Surplus - LM2937ET-8.0 |