LDO, FIXED, 3.3V, 0.5A, TO-263-3; Output Type:Fixed; Input Voltage Min:26V; Input Voltage Max:4.75V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
LDO Voltage Regulators 500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 33AH4128 | LM2937ESX-3.3/NOPB |
| Product Name | Ldo, Fixed, 3.3V, 0.5A, To-263-3; Output Type Texas Instruments | LDO Voltage Regulators |
| Input Voltage | 26 to 4.75 volts |