Texas Instruments Standard Linear and Logic LDO Voltage Regulators LM2937ES-3.3/NOPB

Description
LDO Voltage Regulators 500 MA LDO REG
Datasheet
Description
LDO Voltage Regulators 500 MA LDO REG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2937ES-3.3/NOPB
LDO Voltage Regulators LM2937ES-3.3/NOPB
LDO Voltage Regulators 500 MA LDO REG

LDO Voltage Regulators 500 MA LDO REG

Buy Now Datasheet
Ic, Ldo Regulator, 0.4A, 26V, To263-3; Output Type Texas Instruments - 33AH4127 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Regulator, 0.4A, 26V, To263-3; Output Type Texas Instruments
33AH4127
Ic, Ldo Regulator, 0.4A, 26V, To263-3; Output Type Texas Instruments 33AH4127
IC, LDO REGULATOR, 0.4A, 26V, TO263-3; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

IC, LDO REGULATOR, 0.4A, 26V, TO263-3; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number LM2937ES-3.3/NOPB 33AH4127
Product Name LDO Voltage Regulators Ic, Ldo Regulator, 0.4A, 26V, To263-3; Output Type Texas Instruments
Input Voltage 0.0 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details