IC, LDO REG; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage Vdo:500mV; LDO RoHS Compliant: Yes
LDO VOLTAGE REGULATOR, 15V, 0.5A, TO-263; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:500mV; No. of Pins:3Pins RoHS Compliant: Yes
LDO Voltage Regulators 500 mA LDO Reg
| Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators | Voltage Regulators |
| Product Number | 28AH3254 | 41K4536 | LM2937ES-15/NOPB |
| Product Name | Ic, Ldo Reg; Output Type Texas Instruments | Ldo Voltage Regulator, 15V, 0.5A, To-263; Output Type Texas Instruments | LDO Voltage Regulators |
| Input Voltage | 0.0 to 26 volts | 0.0 to 26 volts |