LDO, FIXED, 3V, 0.05A, SOIC-8; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH1110 |
| Product Name | Ldo, Fixed, 3V, 0.05A, Soic-8; Output Type Texas Instruments |
| Input Voltage | 5.5 to 40 volts |