Texas Instruments Standard Linear and Logic Ldo, Fixed, 3.3V, 0.05A, Soic-8; Output Type Texas Instruments LM2936HVBMAX3.3/NOPB

Description
LDO, FIXED, 3.3V, 0.05A, SOIC-8; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:60V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout VoltageRoHS Compliant: Yes
Description
LDO, FIXED, 3.3V, 0.05A, SOIC-8; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:60V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout VoltageRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.05A, Soic-8; Output Type Texas Instruments - 29AH6280 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.05A, Soic-8; Output Type Texas Instruments
29AH6280
Ldo, Fixed, 3.3V, 0.05A, Soic-8; Output Type Texas Instruments 29AH6280
LDO, FIXED, 3.3V, 0.05A, SOIC-8; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:60V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout VoltageRoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.05A, SOIC-8; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:60V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH6280
Product Name Ldo, Fixed, 3.3V, 0.05A, Soic-8; Output Type Texas Instruments
Input Voltage 5.5 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1085QU - Micross Components, Inc.
Micross Components, Inc.
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details