LDO, FIXED, 5V, 0.05A, TO-252-3; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:60V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 31AH1969 |
| Product Name | Ldo, Fixed, 5V, 0.05A, To-252-3; Output Type Texas Instruments |
| Input Voltage | 5.5 to 60 volts |