Texas Instruments V/F and F/V Converters LM2907N-8

Description
Frequency to Voltage Converter IC 10 kHz ±0.3% 8-PDIP
Description
Frequency to Voltage Converter IC 10 kHz ±0.3% 8-PDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2907N-8 is a monolithic frequency to voltage converter designed for applications requiring precise frequency measurement and conversion. It features a high gain op amp/comparator that can operate loads such as relays and lamps when the input frequency exceeds a specified threshold. The device utilizes a charge pump technique for frequency doubling, ensuring low ripple output and full input protection. This converter is equipped with a ground-referenced tachometer input that interfaces directly with variable reluctance magnetic pickups, and it can sink or source up to 50 mA to drive various loads. The output swings to ground for zero frequency input, enhancing its usability in speed sensing applications. The LM2907N-8 also includes a built-in Zener regulator for stable frequency to voltage conversion, making it suitable for a range of applications including speedometers, tachometers, and automotive control systems. Engineers may find this product beneficial for projects that require reliable frequency measurement and conversion with minimal external components.

Datasheet Summary
Powered by GS/AI

The LM2907N-8 is a monolithic frequency to voltage converter designed for applications requiring precise frequency measurement and conversion. It features a high gain op amp/comparator that can operate loads such as relays and lamps when the input frequency exceeds a specified threshold. The device utilizes a charge pump technique for frequency doubling, ensuring low ripple output and full input protection. This converter is equipped with a ground-referenced tachometer input that interfaces directly with variable reluctance magnetic pickups, and it can sink or source up to 50 mA to drive various loads. The output swings to ground for zero frequency input, enhancing its usability in speed sensing applications. The LM2907N-8 also includes a built-in Zener regulator for stable frequency to voltage conversion, making it suitable for a range of applications including speedometers, tachometers, and automotive control systems. Engineers may find this product beneficial for projects that require reliable frequency measurement and conversion with minimal external components.

Suppliers

Company
Product
Description
Supplier Links
V/F and F/V Converters - LM2907N-8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
V/F and F/V Converters
LM2907N-8
V/F and F/V Converters LM2907N-8
Frequency to Voltage Converter IC 10 kHz ±0.3% 8-PDIP

Frequency to Voltage Converter IC 10 kHz ±0.3% 8-PDIP

Buy Now Datasheet
V/F and F/V Converters - LM2907N-8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
V/F and F/V Converters
LM2907N-8
V/F and F/V Converters LM2907N-8
Frequency to Voltage Converter IC ±0.3% 8-PDIP

Frequency to Voltage Converter IC ±0.3% 8-PDIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number LM2907N-8
Product Name V/F and F/V Converters
Type DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913428P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
View Details
Voltage Reference - ATL432AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details