The LM2904VQPWRQ1 is an automotive-grade dual operational amplifier qualified to AEC-Q100 Temperature Grade 1, operating from -40°C to +125°C. It is packaged in an 8-pin TSSOP with nominal dimensions of 3.00 mm × 4.40 mm. The device supports a supply voltage range of 3 V to 36 V, draws 300 µA per channel at typical conditions, and has a unity-gain bandwidth of 1.2 MHz. The common-mode input voltage range includes ground, and it features an internal RF and EMI filter. ESD protection includes 2 kV HBM and 1500 V CDM ratings. Functional safety documentation is available to support system design.
Automotive Catalog Dual Operational Amplifier 8-TSSOP -40 to 125
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, PDSO8
Dual Op Amp, 700kHz GBW, 16V, 2-Ch, TSSOP Product overview: LM2904VQPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904VQPWRQ1 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1053518-LM2904VQPWRQ
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 26 V, ±1.5 V to 13 V
Operating Supply Current: 1mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 700kHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8TSSOP
LM2904-Q1 AUTOMOTIVE CATALOG DUA
General Purpose Amplifier 2 Circuit 8-TSSOP
Operational Amplifiers - Op Amps AutoCatDualGeneral Pur+eOpAmp
IC OPAMP GP 2 CIRCUIT 8TSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2904VQPWRQ1 | LM2904VQPWRQ1 | 687-LM2904VQPWRQ1 | 296-19590-2-ND | 1053518-LM2904VQPWRQ1 | LM2904VQPWRQ1 | LM2904VQPWRQ1 | LM2904VQPWRQ1 | LM2904VQPWRQ1 | LM2904VQPWRQ1 |
| Product Name | LM2904-Q1 Automotive Catalog Dual Operational Amplifier | Dual 700kHz 16V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VQPWRQ1 | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 26 volts | 16 volts | 3 to 26 volts | 3 volts | ||||||
| VOS | 7 millivolts | 3 millivolts | 3 millivolts | |||||||
| Quiescent Current (IQ) | 700 microamps | |||||||||
| CMRR | 50 dB |