Texas Instruments LM2904V Dual Operational Amplifier, Enhanced Voltage LM2904VQPWRG4

Description
Dual Operational Amplifier, Enhanced Voltage 8-TSSOP -40 to 125
Request a Quote Datasheet
Description
Dual Operational Amplifier, Enhanced Voltage 8-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2904V Dual Operational Amplifier, Enhanced Voltage - LM2904VQPWRG4 - Texas Instruments
Dallas, TX, United States
LM2904V Dual Operational Amplifier, Enhanced Voltage
LM2904VQPWRG4
LM2904V Dual Operational Amplifier, Enhanced Voltage LM2904VQPWRG4
Dual Operational Amplifier, Enhanced Voltage 8-TSSOP -40 to 125

Dual Operational Amplifier, Enhanced Voltage 8-TSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VQPWRG4 - 1198249-LM2904VQPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VQPWRG4
1198249-LM2904VQPWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VQPWRG4 1198249-LM2904VQPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1198249-LM2904VQPWRG 4 Packaging: Reel Mounting Style: SMD Supply Current: 1mA Amplifier Type: General Purpose Slew Rate: 0.3V/μs Gain Bandwidth Product: 700kHz Current - Input Bias: 20nA Voltage - Input Offset: 3mV Current - Output / Channel: 30mA Family Name: LM2904V Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): LM2904VQPWR; LM2904VQPWR-E2; LM358-P08-T; LM358PWR; Introduction Date: March 09, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: LM2904 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 26V, ±1.5V ~ 13V

Manufacturer: Texas Instruments
Win Source Part Number: 1198249-LM2904VQPWRG4
Packaging: Reel
Mounting Style: SMD
Supply Current: 1mA
Amplifier Type: General Purpose
Slew Rate: 0.3V/μs
Gain Bandwidth Product: 700kHz
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Current - Output / Channel: 30mA
Family Name: LM2904V
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): LM2904VQPWR; LM2904VQPWR-E2; LM358-P08-T; LM358PWR;
Introduction Date: March 09, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: LM2904
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 26V, ±1.5V ~ 13V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29250-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29250-2-ND
Instrumentation, Op Amps, Buffer Amps 296-29250-2-ND
General Purpose Amplifier 2 Circuit 8-TSSOP

General Purpose Amplifier 2 Circuit 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 700kHz 16V TSSOP Operational Amplifier IC
687-LM2904VQPWRG4
Dual 700kHz 16V TSSOP Operational Amplifier IC 687-LM2904VQPWRG4
Dual Op Amp, 700kHz BW, 16V, 8-TSSOP, 2Ch Product overview: LM2904VQPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904VQPWRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 700kHz BW, 16V, 8-TSSOP, 2Ch Product overview: LM2904VQPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904VQPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VQPWRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2904VQPWRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2904VQPWRG4
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2904VQPWRG4
Operational Amplifiers - Op Amps LM2904VQPWRG4
Operational Amplifiers - Op Amps Dual Op Amp Enh Vltg

Operational Amplifiers - Op Amps Dual Op Amp Enh Vltg

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM2904VQPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2904VQPWRG4
Integrated Circuits (ICs) - Linear - Amplifiers LM2904VQPWRG4
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM2904VQPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2904VQPWRG4
Instrumentation, OP Amps, Buffer Amps LM2904VQPWRG4
General Purpose Amplifier 2 Circuit 8-TSSOP

General Purpose Amplifier 2 Circuit 8-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM2904VQPWRG4 1198249-LM2904VQPWRG4 296-29250-2-ND 687-LM2904VQPWRG4 LM2904VQPWRG4 LM2904VQPWRG4 LM2904VQPWRG4 LM2904VQPWRG4
Product Name LM2904V Dual Operational Amplifier, Enhanced Voltage Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VQPWRG4 Instrumentation, Op Amps, Buffer Amps Dual 700kHz 16V TSSOP Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 32 volts 3 to 26 volts 13 volts 3 volts
VOS 7 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data