Texas Instruments LM2904-Q1 Automotive Catalog Dual Operational Amplifier LM2904VQDRG4Q1

Description
Automotive Catalog Dual Operational Amplifier 8-SOIC -40 to 125
Request a Quote
Description
Automotive Catalog Dual Operational Amplifier 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2904VQDRG4Q1 is an automotive-grade dual operational amplifier in an 8-pin SOIC package measuring 4.90 mm × 3.90 mm, qualified to AEC-Q100 Temperature Grade 1 with an operating temperature range of -40°C to +125°C. It operates from a supply voltage of 3 V to 36 V, draws 300 µA per channel (typical), has a unity-gain bandwidth of 1.2 MHz, and features a common-mode input range that includes ground. The device includes internal RF and EMI filtering and meets HBM ESD classification 2 and CDM ESD classification C5. Functional safety documentation is available to aid system design.

Datasheet Summary
Powered by GS/AI

The LM2904VQDRG4Q1 is an automotive-grade dual operational amplifier in an 8-pin SOIC package measuring 4.90 mm × 3.90 mm, qualified to AEC-Q100 Temperature Grade 1 with an operating temperature range of -40°C to +125°C. It operates from a supply voltage of 3 V to 36 V, draws 300 µA per channel (typical), has a unity-gain bandwidth of 1.2 MHz, and features a common-mode input range that includes ground. The device includes internal RF and EMI filtering and meets HBM ESD classification 2 and CDM ESD classification C5. Functional safety documentation is available to aid system design.

Suppliers

Company
Product
Description
Supplier Links
LM2904-Q1 Automotive Catalog Dual Operational Amplifier - LM2904VQDRG4Q1 - Texas Instruments
Dallas, TX, United States
LM2904-Q1 Automotive Catalog Dual Operational Amplifier
LM2904VQDRG4Q1
LM2904-Q1 Automotive Catalog Dual Operational Amplifier LM2904VQDRG4Q1
Automotive Catalog Dual Operational Amplifier 8-SOIC -40 to 125

Automotive Catalog Dual Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VQDRG4Q1 - 850024-LM2904VQDRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VQDRG4Q1
850024-LM2904VQDRG4Q1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VQDRG4Q1 850024-LM2904VQDRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 850024-LM2904VQDRG4Q 1 Series: Automotive, AEC-Q100 Features: Amplifier 2 Circuit Package: Reel - TR Family Name: LM2904 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-49695-2, LM2904VQDRG4Q1-ND, 296-49695-1, 296-49695-6

Manufacturer: Texas Instruments
Win Source Part Number: 850024-LM2904VQDRG4Q1
Series: Automotive, AEC-Q100
Features: Amplifier 2 Circuit
Package: Reel - TR
Family Name: LM2904
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-49695-2, LM2904VQDRG4Q1-ND, 296-49695-1, 296-49695-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49695-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49695-2-ND
Instrumentation, Op Amps, Buffer Amps 296-49695-2-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49695-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49695-1-ND
Instrumentation, Op Amps, Buffer Amps 296-49695-1-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Automotive Dual 700kHz 16V Operational Amplifier IC
687-LM2904VQDRG4Q1
Automotive Dual 700kHz 16V Operational Amplifier IC 687-LM2904VQDRG4Q1
Dual Op Amp, 700kHz GBW, 16V, 2Ch, SOIC, Automotive Product overview: LM2904VQDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 700kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 700kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904VQDRG4Q1 can be used for catalog matching and distributor lookup.

Dual Op Amp, 700kHz GBW, 16V, 2Ch, SOIC, Automotive Product overview: LM2904VQDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 700kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 700kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904VQDRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VQDRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2904VQDRG4Q1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2904VQDRG4Q1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM2904VQDRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2904VQDRG4Q1
Integrated Circuits (ICs) - Linear - Amplifiers LM2904VQDRG4Q1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM2904VQDRG4Q1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM2904VQDRG4Q1
Instrumentation, OP Amps, Buffer Amps LM2904VQDRG4Q1
LM2904-Q1 AUTOMOTIVE CATALOG DUA

LM2904-Q1 AUTOMOTIVE CATALOG DUA

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904VQDRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2904VQDRG4Q1
Instrumentation, OP Amps, Buffer Amps LM2904VQDRG4Q1
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2904VQDRG4Q1
Operational Amplifiers - Op Amps LM2904VQDRG4Q1
Operational Amplifiers - Op Amps Auto Cat Dual Op Amp

Operational Amplifiers - Op Amps Auto Cat Dual Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM2904VQDRG4Q1 850024-LM2904VQDRG4Q1 296-49695-2-ND 687-LM2904VQDRG4Q1 LM2904VQDRG4Q1 LM2904VQDRG4Q1 LM2904VQDRG4Q1 LM2904VQDRG4Q1 LM2904VQDRG4Q1
Product Name LM2904-Q1 Automotive Catalog Dual Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VQDRG4Q1 Instrumentation, Op Amps, Buffer Amps Automotive Dual 700kHz 16V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 26 volts 16 volts 26 volts 3 volts
VOS 7 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 700 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM124-SP Quadruple Operational Amplifier - 5962-9950403VCA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
3 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118PB - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
9 suppliers
 - CLC404AJM5 - Rochester Electronics
Specs
Package Type SOP; TSOP5/6
Life Cycle Stage Obsolete
View Details
4 suppliers