Texas Instruments High-Performance Analog 700kHz 13V TSSOP Operational Amplifier IC LM2904PWRG4

Description
2-Ch Op Amp, 700kHz BW, 13V, 8-TSSOP, -40 to 125C Product overview: LM2904PWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700kHz, 13V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700kHz, 13V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904PWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch Op Amp, 700kHz BW, 13V, 8-TSSOP, -40 to 125C Product overview: LM2904PWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700kHz, 13V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700kHz, 13V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904PWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700kHz 13V TSSOP Operational Amplifier IC
687-LM2904PWRG4
700kHz 13V TSSOP Operational Amplifier IC 687-LM2904PWRG4
2-Ch Op Amp, 700kHz BW, 13V, 8-TSSOP, -40 to 125C Product overview: LM2904PWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700kHz, 13V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700kHz, 13V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904PWRG4 can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 700kHz BW, 13V, 8-TSSOP, -40 to 125C Product overview: LM2904PWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700kHz, 13V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700kHz, 13V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48919-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48919-2-ND
Instrumentation, Op Amps, Buffer Amps 296-48919-2-ND
General Purpose Amplifier 2 Circuit 8-TSSOP

General Purpose Amplifier 2 Circuit 8-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904PWRG4 - 121671-LM2904PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904PWRG4
121671-LM2904PWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904PWRG4 121671-LM2904PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 121671-LM2904PWRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.3 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 26 V, ±1.5 V to 13 V Operating Supply Current: 1mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 700kHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 121671-LM2904PWRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 26 V, ±1.5 V to 13 V
Operating Supply Current: 1mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 700kHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM2904PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2904PWRG4
Integrated Circuits (ICs) - Linear - Amplifiers LM2904PWRG4
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904PWRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2904PWRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2904PWRG4
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2904PWRG4
Instrumentation, OP Amps, Buffer Amps LM2904PWRG4
General Purpose Amplifier 2 Circuit 8-TSSOP

General Purpose Amplifier 2 Circuit 8-TSSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LM2904PWRG4 296-48919-2-ND 121671-LM2904PWRG4 LM2904PWRG4 LM2904PWRG4 LM2904PWRG4
Product Name 700kHz 13V TSSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904PWRG4 Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 13 volts 3 to 26 volts 3 volts
Slew Rate 0.3000 V/µs 0.3000 V/µs 0.3000 V/µs 3.00E-7 V/µs 0.3000 V/µs
Bandwidth 0.7000 MHz 0.7000 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5440/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
Life Cycle Stage Rochester Active
View Details
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126EA/250G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
3 suppliers
Operational Amplifier IC - 687-ALD1701ASA - ERSAELECTRONICS PTE. LTD.
Advanced Linear Devices, Inc.
View Details
2 suppliers