IC OP AMP 2CH 8-SO
General Purpose Amplifier 2 Circuit Push-Pull, No 8-SO
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-LM2904PSR-JF-ND | LM2904PSR-JF |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps |
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) |
| Standards | RoHS |