Dual Operational Amplifier 8-PDIP -40 to 125
General usage dual op-amp,LM2904P DIP8
2-Ch Op Amp, 700kHz BW, PDIP, -40 to 125C Product overview: LM2904P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904P can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082661-LM2904P
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 8-DIP (0.300" 7.62mm)
Manufacturer Device Package: 8-PDIP
Number of Circuits: 2
Standard Package: 50
Catalog: General Purpose
Amplifier Type: General Purpose
Slew Rate: 0.3 V/µs
Gain Bandwidth Product: 700kHz
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Current - Supply: 1mA
Current - Output / Channel: 30mA
Voltage - Supply Single/Dual (±): 3 V ~ 26 V ±1.5 V ~ 13 V
Alternative Parts (Cross-Reference): LM358WPT; LM2904PT; LM358YPT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit 8-PDIP
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, PDIP8
Operational Amplifiers - Op Amps Dual General P
IC OPAMP GP 2 CIRCUIT 8DIP
OP AMP, DUAL IND SPEC, 2904, DIP8; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 26V, ± 1.5V to ± 13V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit 8-PDIP
20nA Dual 700kHz DIP-8 Operational Amplifier ROHS
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2904P | 810273 | 810273P | 687-LM2904P | 082661-LM2904P | 296-9528-5-ND | LM2904P | LM2904P | LM2904P | 52AH7175 | LM2904P | LM2904P | LM2904P |
| Product Name | LM2904 Dual Operational Amplifier | Op Amps | Op Amps | 700kHz Operational Amplifier IC | Integrated Circuits(ICs) | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, Dual Ind Spec, 2904, Dip8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 26 volts | 13 volts | 3 volts | 1.5 to 26 volts | 3 volts | ||||||||
| VOS | 7 millivolts | 3 millivolts | 3 millivolts | ||||||||||
| Quiescent Current (IQ) | 600 microamps | ||||||||||||
| CMRR | 50 dB |