The LM2904MX is a low power dual operational amplifier from Texas Instruments, designed for use in a variety of applications including active filters and signal conditioning. It features two independent, high-gain amplifiers that are internally compensated for unity gain, providing a large DC voltage gain of 100 dB and a bandwidth of 1 MHz. The device operates over a wide power supply range, accommodating single supplies from 3 V to 32 V or dual supplies from ±1.5 V to ±16 V, with a low supply current drain of 500 OºA that remains largely independent of the supply voltage. The LM2904MX has a low input offset voltage of 2 mV and a common-mode voltage range that includes ground, allowing for direct sensing near ground potential. Its output voltage can swing to ground, making it suitable for applications that require interfacing with digital systems. The device is available in an 8-pin SOIC package and is rated for operation in temperatures ranging from -40°C to 85°C, making it suitable for a variety of environmental conditions.
Low Power Dual Operational Amplifier 8-SOIC -40 to 85
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
LM2904-N LOW POWER DUAL OPERATIO
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Low Power Dual Operational Amplifier 8-SOIC -40 to 85
| Texas Instruments | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2904MX | LM2904MXNSTR-ND | LM2904MX | LM2904MX | LM2904MX | LM2904MX | LM2904MX |
| Product Name | LM2904-N Low Power Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Supply Voltage (VS) | 3 to 26 volts | 3 volts | |||||
| VOS | 7 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||
| Quiescent Current (IQ) | 600 microamps | ||||||
| CMRR | 50 dB | ||||||
| GBW | 1 MHz | 1 MHz | 1 MHz | 1 MHz |