Texas Instruments LM2904 Dual Operational Amplifier LM2904DGKR

Description
Dual Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Dual Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2904 Dual Operational Amplifier - LM2904DGKR - Texas Instruments
Dallas, TX, United States
LM2904 Dual Operational Amplifier
LM2904DGKR
LM2904 Dual Operational Amplifier LM2904DGKR
Dual Operational Amplifier 8-VSSOP -40 to 125

Dual Operational Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Op Amps - 6609577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6609577
Op Amps 6609577
Texas Instruments LM2904DGKR

Texas Instruments LM2904DGKR

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904DGKR - 018957-LM2904DGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904DGKR
018957-LM2904DGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904DGKR 018957-LM2904DGKR
Manufacturer: Texas Instruments Win Source Part Number: 018957-LM2904DGKR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.3 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 26 V, ±1.5 V to 13 V Operating Supply Current: 1mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 700kHz Alternative Parts (Cross-Reference): OPA2137EA/250; BA4558FVM; LM2904DGKR; LM358ST; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 018957-LM2904DGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 26 V, ±1.5 V to 13 V
Operating Supply Current: 1mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 700kHz
Alternative Parts (Cross-Reference): OPA2137EA/250; BA4558FVM; LM2904DGKR; LM358ST;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17931-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17931-6-ND
Instrumentation, Op Amps, Buffer Amps 296-17931-6-ND
General Purpose Amplifier 2 Circuit 8-VSSOP

General Purpose Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17931-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17931-1-ND
Instrumentation, Op Amps, Buffer Amps 296-17931-1-ND
General Purpose Amplifier 2 Circuit 8-VSSOP

General Purpose Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17931-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17931-2-ND
Instrumentation, Op Amps, Buffer Amps 296-17931-2-ND
General Purpose Amplifier 2 Circuit 8-VSSOP

General Purpose Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
700kHz 26V Operational Amplifier IC
687-LM2904DGKR
700kHz 26V Operational Amplifier IC 687-LM2904DGKR
2-Ch Op Amp, 700kHz GBW, VSSOP, 1.5-26V Product overview: LM2904DGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700kHz, 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700kHz, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904DGKR can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 700kHz GBW, VSSOP, 1.5-26V Product overview: LM2904DGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700kHz, 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700kHz, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904DGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM2904DGKR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Op-Amp, 700Khz, 0.3V/us, Msop-8; No. Of Amplifiers Texas Instruments - 28AH3238 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 700Khz, 0.3V/us, Msop-8; No. Of Amplifiers Texas Instruments
28AH3238
Op-Amp, 700Khz, 0.3V/us, Msop-8; No. Of Amplifiers Texas Instruments 28AH3238
OP-AMP, 700KHZ, 0.3V/US, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 26V, ± 1.5V to ± 13V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, 700KHZ, 0.3V/US, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 26V, ± 1.5V to ± 13V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Op-Amp, 700Khz, 0.3V/us, Msop-8, Reel; No. Of Amplifiers Texas Instruments - 34AH0941 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 700Khz, 0.3V/us, Msop-8, Reel; No. Of Amplifiers Texas Instruments
34AH0941
Op-Amp, 700Khz, 0.3V/us, Msop-8, Reel; No. Of Amplifiers Texas Instruments 34AH0941
OP-AMP, 700KHZ, 0.3V/US, MSOP-8, REEL; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 26V, ± 1.5V to ± 13V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

OP-AMP, 700KHZ, 0.3V/US, MSOP-8, REEL; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 26V, ± 1.5V to ± 13V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904DGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2904DGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2904DGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2904DGKR
Operational Amplifiers - Op Amps LM2904DGKR
Operational Amplifiers - Op Amps Dual General-Purpose Op Amp

Operational Amplifiers - Op Amps Dual General-Purpose Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904DGKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM2904DGKR
Instrumentation, OP Amps, Buffer Amps LM2904DGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM2904DGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2904DGKR
Integrated Circuits (ICs) - Linear - Amplifiers LM2904DGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM2904DGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2904DGKR
Instrumentation, OP Amps, Buffer Amps LM2904DGKR
General Purpose Amplifier 2 Circuit 8-VSSOP

General Purpose Amplifier 2 Circuit 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM2904DGKR 6609577 018957-LM2904DGKR 296-17931-6-ND 687-LM2904DGKR LM2904DGKR 28AH3238 LM2904DGKR LM2904DGKR LM2904DGKR LM2904DGKR LM2904DGKR
Product Name LM2904 Dual Operational Amplifier Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904DGKR Instrumentation, Op Amps, Buffer Amps 700kHz 26V Operational Amplifier IC Op-Amp, 700Khz, 0.3V/us, Msop-8; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 26 volts 3 to 26 volts 13 volts 3 volts 26 volts
VOS 7 millivolts 3 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 600 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA132 Low Power, Single-Supply Difference Amplifier - INA132UAE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
5 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVT - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
11 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers