Texas Instruments High-Performance Analog Op Amps LM2904BQDRQ1

Description
Texas Instruments LM2904BQDRQ1
Request a Quote Datasheet
Description
Texas Instruments LM2904BQDRQ1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amps - 2528685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2528685
Op Amps 2528685
Texas Instruments LM2904BQDRQ1

Texas Instruments LM2904BQDRQ1

Supplier's Site
Op Amps - 2528686P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2528686P
Op Amps 2528686P
Texas Instruments LM2904BQDRQ1

Texas Instruments LM2904BQDRQ1

Supplier's Site
Op Amps - 2528686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2528686
Op Amps 2528686
Texas Instruments LM2904BQDRQ1

Texas Instruments LM2904BQDRQ1

Supplier's Site
Singapore, Singapore
Automotive Dual SOIC Operational Amplifier IC
687-LM2904BQDRQ1
Automotive Dual SOIC Operational Amplifier IC 687-LM2904BQDRQ1
Industry-standard dual operational amplifiers for automotive applications 8-SOIC -40 to 125 Product overview: LM2904BQDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904BQDRQ1 can be used for catalog matching and distributor lookup.

Industry-standard dual operational amplifiers for automotive applications 8-SOIC -40 to 125 Product overview: LM2904BQDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904BQDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LM2904BQDRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LM2904BQDRQ1TR-ND
Instrumentation, Op Amps, Buffer Amps 296-LM2904BQDRQ1TR-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LM2904BQDRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LM2904BQDRQ1DKR-ND
Instrumentation, Op Amps, Buffer Amps 296-LM2904BQDRQ1DKR-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LM2904BQDRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LM2904BQDRQ1CT-ND
Instrumentation, Op Amps, Buffer Amps 296-LM2904BQDRQ1CT-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904BQDRQ1 - 877285-LM2904BQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904BQDRQ1
877285-LM2904BQDRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904BQDRQ1 877285-LM2904BQDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 877285-LM2904BQDRQ1 Series: Automotive, AEC-Q100 Features: Amplifier 2 Circuit Package: Reel - TR Family Name: LM2904 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-LM2904BQDRQ1CT, 296-LM2904BQDRQ1TR, 296-LM2904BQDRQ1DKR

Manufacturer: Texas Instruments
Win Source Part Number: 877285-LM2904BQDRQ1
Series: Automotive, AEC-Q100
Features: Amplifier 2 Circuit
Package: Reel - TR
Family Name: LM2904
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-LM2904BQDRQ1CT, 296-LM2904BQDRQ1TR, 296-LM2904BQDRQ1DKR

Buy Now Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - LM2904BQDRQ1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
LM2904BQDRQ1
Operational Amplifier/Comparator >> Operational Amplifier LM2904BQDRQ1
Dual 10nA 1.2MHz SOIC-8 Operational Amplifier ROHS

Dual 10nA 1.2MHz SOIC-8 Operational Amplifier ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904BQDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM2904BQDRQ1
Instrumentation, OP Amps, Buffer Amps LM2904BQDRQ1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904BQDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2904BQDRQ1
Instrumentation, OP Amps, Buffer Amps LM2904BQDRQ1
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LM2904BQDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2904BQDRQ1
Integrated Circuits (ICs) - Linear - Amplifiers LM2904BQDRQ1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904BQDRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2904BQDRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2904BQDRQ1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 2528685 687-LM2904BQDRQ1 296-LM2904BQDRQ1TR-ND 877285-LM2904BQDRQ1 LM2904BQDRQ1 LM2904BQDRQ1 LM2904BQDRQ1 LM2904BQDRQ1 LM2904BQDRQ1
Product Name Op Amps Automotive Dual SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904BQDRQ1 Operational Amplifier/Comparator >> Operational Amplifier Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Package Type SOIC; SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Number of Pins 8
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Source Current (IS) 0.3000 milliamps 0.3000 milliamps 0.3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail Precision Operational Amplifier - ALD1702BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD623BN - Lingto Electronic Limited
Specs
Source Current (IS) 0.3750 milliamps
Bandwidth 0.8000 MHz
View Details
Analog - MTLF155MH - Micross Components, Inc.
Micross Components, Inc.
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
5 suppliers