General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP
General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP
General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP
DUAL, 36-V, 1.2-MHZ, 2-MV OFFSET Product overview: LM2904BAIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904BAIDGKR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357506-LM2904BAIDGK
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Push-Pull
Current - Supply: 300µA (x2 Channels)
Current - Output / Channel: 30 mA
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 0.5V/µs
Gain Bandwidth Product: 1.2 MHz
Current - Input Bias: 10 nA
Voltage - Input Offset: 2 mV
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 36 V
DUAL, 36-V, 1.2-MHZ, 2-MV OFFSET
General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-LM2904BAIDGKRDKR-ND | 687-LM2904BAIDGKR | 1357506-LM2904BAIDGKR | LM2904BAIDGKR | LM2904BAIDGKR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | ||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape & Reel (TR) | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |
| Standards | RoHS | RoHS |