Texas Instruments LM2903V Dual Differential Comparator, Enhanced Voltage LM2903VQPWRG4

Description
Dual Differential Comparator, Enhanced Voltage 8-TSSOP -40 to 125
Request a Quote Datasheet
Description
Dual Differential Comparator, Enhanced Voltage 8-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2903V Dual Differential Comparator, Enhanced Voltage - LM2903VQPWRG4 - Texas Instruments
Dallas, TX, United States
LM2903V Dual Differential Comparator, Enhanced Voltage
LM2903VQPWRG4
LM2903V Dual Differential Comparator, Enhanced Voltage LM2903VQPWRG4
Dual Differential Comparator, Enhanced Voltage 8-TSSOP -40 to 125

Dual Differential Comparator, Enhanced Voltage 8-TSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - 1319849-LM2903VQPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1319849-LM2903VQPWRG4
Integrated Circuits (ICs) - Linear - Comparators 1319849-LM2903VQPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1319849-LM2903VQPWRG 4 Category: Integrated Circuits (ICs)>Linear>Compara tors Packaging: Reel - TR Type: Differential Standard Package: 2,000 Mounting: Surface Mount Output Type: CMOS, MOS, Open-Drain, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 20mA Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-LM2903VQPWRG4,T EXTISLM2903VQPWRG4 Base Product Number: LM2903 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319849-LM2903VQPWRG4
Category: Integrated Circuits (ICs)>Linear>Comparators
Packaging: Reel - TR
Type: Differential
Standard Package: 2,000
Mounting: Surface Mount
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 20mA
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-LM2903VQPWRG4,TEXTISLM2903VQPWRG4
Base Product Number: LM2903
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Dual 18V TSSOP Linear Comparator IC
692-LM2903VQPWRG4
Dual 18V TSSOP Linear Comparator IC 692-LM2903VQPWRG4
Dual Comparator, 2-Ch, 18V, 0.3us, 8-TSSOP, SM Product overview: LM2903VQPWRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903VQPWRG4 can be used for catalog matching and distributor lookup.

Dual Comparator, 2-Ch, 18V, 0.3us, 8-TSSOP, SM Product overview: LM2903VQPWRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903VQPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LM2903VQPWRG4
Analog Comparators LM2903VQPWRG4
Analog Comparators Dual Diff Comp Enh Vltg

Analog Comparators Dual Diff Comp Enh Vltg

Buy Now Datasheet
Linear - Comparators - LM2903VQPWRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM2903VQPWRG4
Linear - Comparators LM2903VQPWRG4
IC COMPARATOR DIFF DUAL 8TSSOP

IC COMPARATOR DIFF DUAL 8TSSOP

Supplier's Site Datasheet
Comparators - LM2903VQPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2903VQPWRG4
Comparators LM2903VQPWRG4
Comparator Differential Open-Collector, Rail-to-Rail 8-TSSOP

Comparator Differential Open-Collector, Rail-to-Rail 8-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number LM2903VQPWRG4 1319849-LM2903VQPWRG4 692-LM2903VQPWRG4 LM2903VQPWRG4 LM2903VQPWRG4 LM2903VQPWRG4
Product Name LM2903V Dual Differential Comparator, Enhanced Voltage Integrated Circuits (ICs) - Linear - Comparators Dual 18V TSSOP Linear Comparator IC Analog Comparators Linear - Comparators Comparators
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 32 volts 2 to 36 volts
VOS 7 millivolts 7 millivolts 7 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data