Automotive Catalog Dual Differential Comparator 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 118013-LM2903QDRQ1
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Dual Comparator, 1V-36V, 2-Ch, 1.3us, 125C, SOIC Product overview: LM2903QDRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1V, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1V, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903QDRQ1 can be used for catalog matching and distributor lookup.
IC DUAL DIFF COMPARATOR 8-SOIC
COMPARATOR, DIFFERENTIAL, DUAL, SOIC-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, MOS, RoHS Compliant: Yes
Analog Comparators Auto Cat Dual Diff Comparator
Comparator Differential Open-Collector, Rail-to-Rail 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM2903QDRQ1 | 118013-LM2903QDRQ1 | 692-LM2903QDRQ1 | LM2903QDRQ1 | 39AH9001 | LM2903QDRQ1 | LM2903QDRQ1 |
| Product Name | LM2903-Q1 Automotive Catalog Dual Differential Comparator | Linear - Linear - Comparators - LM2903QDRQ1 | Dual 1V 36V SOIC Linear Comparator IC | Linear - Comparators | Comparator, Differential, Dual, Soic-8; Comparator Type Texas Instruments | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 36 volts | 28 volts | 2 to 36 volts | |||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |