The LM2903-Q1 is an automotive dual comparator designed for operation over a wide supply voltage range from 2V to 30V, with output compatibility with TTL, MOS, and CMOS logic. It is housed in an 8-pin SOIC package measuring 4.90mm × 3.91mm and operates over the AEC-Q100 Grade 1 temperature range of -40°C to +125°C. The device features a common-mode input voltage range that includes ground, a differential input voltage range up to ±36V, and a typical supply current of 1.0mA per comparator at 5V.
Automotive Catalog Dual Differential Comparator 8-SOIC -40 to 125
Dual Comparator, 36V, 1.3us, 8-SOIC, Automotive, 2-Ch Product overview: LM2903QDRG4Q1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Automotive, Dual, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903QDRG4Q1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198221-LM2903QDRG4Q
Packaging: Reel
Type: Differential
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, MOS, Open-Collector, TTL
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 7mV at 5V
Current - Input Bias (Maximum): 0.25μA at 5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Automotive
Family Part Number: LM2903
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Quiescent (Maximum): 2.5mA
Comparator Differential Open-Collector, Rail-to-Rail 8-SOIC
Analog Comparators Auto Cat Dual Diff Comparator
IC COMPARATOR DIFF DUAL 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM2903QDRG4Q1 | 692-LM2903QDRG4Q1 | 1198221-LM2903QDRG4Q1 | LM2903QDRG4Q1 | LM2903QDRG4Q1 | LM2903QDRG4Q1 |
| Product Name | LM2903-Q1 Automotive Catalog Dual Differential Comparator | Automotive Dual 36V SOIC Linear Comparator IC | Linear - Linear - Comparators - LM2903QDRG4Q1 | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 36 volts | 2 to 36 volts | |||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |