Low Power Low Offset Voltage Dual Comparator 8-SOIC -40 to 85
Dual Comparator IC, 18V, 250nA Ib, 7mV Vos, 1.5us, SOIC Product overview: LM2903MX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903MX/NOPB can be used for catalog matching and distributor lookup.
Comparator, 2 Func, 15000uV Offset-Max, 1500ns Response Time, BIPolar, PDSO8
IC COMPARATOR DUAL VOLT 8-SOIC
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
Comparator General Purpose Open-Collector, Rail-to-Rail 8-SOIC
Analog Comparators LOW PWR LOW OFFSET VLTG DUAL COMPARATOR
COMPARATOR, VOLTAGE, 0.7US, SOIC-8; Comparator Type:Precision Voltage; No. of Comparators:2 Comparators; Response Time:700ns; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM2903MX/NOPB | 692-LM2903MX/NOPB | LM2903MX/NOPB | 2184511 | LM2903MX/NOPB | LM2903MX/NOPB | LM2903MX/NOPB | 28AH3234 |
| Product Name | LM2903-N Low Power Low Offset Voltage Dual Comparator | Dual 18V SOIC Linear Comparator IC | Comparators | Linear - Comparators | Comparators | Analog Comparators | Comparator, Voltage, 0.7Us, Soic-8; Comparator Type Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 1 to 36 volts | |||||
| VOS | 7 millivolts | 7 millivolts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Logic Output | Open Collector, Open Drain | TTL; ECL; CMOS; CMOS, ECL, TTL, MOS, DTL |