Low Power Low Offset Voltage Dual Comparator 8-SOIC -40 to 85
Dual Comparator IC, 1V-36V, 2Ch, 7mV Vos, 8-SOIC, SM Product overview: LM2903M/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1V, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1V, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903M/NOPB can be used for catalog matching and distributor lookup.
Comparator,LM2903M TTL/CMOS o/p SO8
Comparator,LM2903M TTL/CMOS o/p SO8
Comparator,LM2903M TTL/CMOS o/p SO8
Analog Comparators LOW PWR LOW OFFSET VLTG DUAL COMPARATOR
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
Comparator General Purpose Open-Collector, Rail-to-Rail 8-SOIC
IC, COMPARATOR, DUAL, 2V~36V, 8SOIC; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.5µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, DTL, ECL, RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM2903M/NOPB | 692-LM2903M/NOPB | 5361085 | 5361085P | LM2903M/NOPB | LM2903M/NOPB | 28AH3233 |
| Product Name | LM2903-N Low Power Low Offset Voltage Dual Comparator | Dual 1V 36V SOIC Linear Comparator IC | Comparators | Comparators | Analog Comparators | Comparators | Ic, Comparator, Dual, 2V~36V, 8Soic; Comparator Type Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 1 to 18 volts | ||||
| VOS | 7 millivolts | 7 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Open Collector, Open Drain | Differential; Open collector | Differential; Open Collector |