The LM2903DRG4 is a dual voltage comparator in an 8-pin SOIC package, measuring 4.90mm by 3.91mm, with an operating temperature range of -40°C to 125°C. It supports a supply voltage range of 2V to 36V, features a maximum offset voltage of 4mV, an input bias current of 3.5nA, and a supply current of 200µA per comparator. The device includes a common-mode input voltage range that includes ground, a differential input voltage range of ±38V, and a propagation delay of 1µs. Output is compatible with TTL, MOS, and CMOS logic levels. ESD protection meets the HBM standard at 2kV.
Dual Differential Comparator 8-SOIC -40 to 125
Dual Comparator IC, 2-Ch, 18V, 1.3us, SOIC, Surface Mount Product overview: LM2903DRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, SMD, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903DRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 018944-LM2903DRG4
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC DUAL GP DIFF COMPARATR 8-SOIC
Comparator Differential Open-Collector, Rail-to-Rail 8-SOIC
COMPARATOR, CMOS/TTL, 1.3US, SOIC-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 30V, ± 1V to ± 15V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
Analog Comparators Dual Differential Comparator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM2903DRG4 | 692-LM2903DRG4 | 018944-LM2903DRG4 | LM2903DRG4 | LM2903DRG4 | 52AH7172 | LM2903DRG4 |
| Product Name | LM2903 Dual Differential Comparator | Dual SMD 18V SOIC Linear Comparator IC | Linear - Linear - Comparators - LM2903DRG4 | Linear - Comparators | Comparators | Comparator, Cmos/ttl, 1.3Us, Soic-8; Comparator Type Texas Instruments | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | 2 to 36 volts | 1 to 30 volts | |||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |