Dual Differential Comparator 8-SOIC -40 to 125
Dual Comparator IC, 18V, 250nA, SOIC, TTL Output Product overview: LM2903DRG3 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903DRG3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198213-LM2903DRG3
Packaging: Reel - TR
Type: Differential
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Output (Typ): 20mA
Family Name: LM2903
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Dual Supply Voltage (±): 2 V ~ 36 V, ±1 V ~ 18 V
Maximum Quiescent Current: 2.5mA
Voltage - Input Offset (Maximum): 7mV @ 30V
Current - Input Bias (Maximum): 0.25μA @ 5V
Alternative Parts (Cross-Reference): UPC393G2(5)-T1; uPC393G2(5); LM293MX;
Introduction Date: March 01, 2010
ECCN: EAR99
Country of Origin: China ,Malaysia ,Mexico ,Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Analog Comparators Dual Diff Comparator
Comparator Differential Open-Collector, Rail-to-Rail 8-SOIC
DIFF COMPARATOR, OPEN COLLECTOR, SOIC-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 30V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open RoHS Compliant: Yes
IC COMPARATOR DIFF DUAL 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM2903DRG3 | 692-LM2903DRG3 | 1198213-LM2903DRG3 | LM2903DRG3 | LM2903DRG3 | 26AJ7219 | LM2903DRG3 |
| Product Name | LM2903 Dual Differential Comparator | Dual 18V SOIC Linear Comparator IC | Linear - Linear - Comparators - LM2903DRG3 | Analog Comparators | Comparators | Diff Comparator, Open Collector, Soic-8; Comparator Type Texas Instruments | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | 2 to 30 volts | ||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |